|
|
|
| A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resourses with your entire home or office network. |
 |
 |
 |
|
|
The first of the Green Ethernet products the DGS-1008D provides 3 key benefits to end users through its cutting edge innovative eco-friendly technology
Reduces power consumption & creates less heat Extended product life Reduces Operating Costs
Power Savings by Number of Connected Ports and Link Status Computers do not require Internet access all the time; neither do
...
More>>>
switches utilize all ports at all times. When a computer or network equipment is shutdown, switches often remain on and continue to consume considerable amount of power. With Green Ethernet technology, D-Link switches can automatically detect link status and reduce power usage of ports that are idle. Computers or any connecting parties set to standby mode (not power off), however, will not provide significant power savings.
Power Savings by Cable Length The Green Ethernet switches have the ability to analyze the length of any Ethernet cable connected to them for adjustment of power usage accordingly. Shorter lengths require less power.
Overall Power Savings Per Day For a traditional switch, power consumption remains constant even when the ports are not in use. In a standard workday scenario where PCs are used for 10 hours a day and powered off 14 hours a day, and connected to the switch using 20 meter cables, D-Link's Green Ethernet can save up to 40% power used for each system.
Get the blazing speed of Gigabit Ethernet with the D-Link DGS-1008D, an 8-port 10/100/1000Mbps Gigabit Switch that delivers power, performance, and reliability in one cost-effective, space-saving design. Increase the speed of your network server and backbone connections, or make Gigabit to the desktop a reality.
Power users in the home, office, workgroup, or creative production environment can now move large, bandwidth-intensive files faster. Transfer graphics, CGI, CAD, or multimedia files across the network instantly.
Power-Packed The D-Link DGS-1008D 10/100/1000 Mbps Gigabit Switch features a non-blocking switching architecture that filters and forwards packets at full wire-speed for maximum throughput. An 8,000 MAC address table provides scalability for even the largest networks. Address learning and aging, 802.3x Flow Control for full duplex mode, and back pressure flow control for half-duplex mode alleviates traffic congestion and ensures reliable data transmission.
Designed using industry standards, it is compatible with virtually all 10, 100, and 1000Mbps Ethernet devices and other vendor equipment. The D-Link DGS-1008D 10/100/1000 Mbps Gigabit Switch protects your existing network investments while providing you with a straightforward migration path to faster Gigabit speeds.
Easy to use The auto features of this gigabit switch make installation plug and play and hassle-free. No configuring is required. Auto MDI/MDI-X crossover on all ports eliminate the need for crossover cables or uplink ports. Auto-negotiation on each port senses the link speed of a network device (either 10, 100, or 1000 Mbps) and intelligently adjusts for compatibility and optimal performance.
It also features diagnostic LEDs which display status and activity, allowing you to quickly detect and correct problems on the network.
<<<Less
|